EN
  • EN
  • DE

FK2500054W

Part No FK2500054W
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM3225 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 31 Weeks
Features XO (Standard) - Oscillator - 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FK
Package Reel - TR
Package 4-SMD, No Lead
Family Name FK2500054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872002-FK2500054W
Ultra Librarian 3D Model Ultra Librarian FK2500054W CAD Model

Description

Introducing the FK2500054W from Diodes Incorporated

The FK2500054W is a state-of-the-art semiconductor device designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is engineered to meet the demanding needs of modern electronic circuits, providing reliable performance in a wide range of applications.

The FK2500054W is a surface-mount device that offers superior thermal and electrical performance. It is housed in a compact package that is ideal for space-constrained applications. The product's design is focused on delivering high efficiency and durability, making it a perfect choice for power management tasks in both commercial and industrial electronic devices.

Key Features of the FK2500054W:

  • High Efficiency: The FK2500054W is optimized for minimal power loss, ensuring efficient operation and helping to reduce the overall energy consumption of the systems it is integrated into.
  • Durability: Built with robust materials, this product withstands harsh conditions and provides a long operational lifespan, thereby reducing maintenance costs and downtime.
  • Compact Design: The small footprint of the FK2500054W makes it an excellent choice for applications where board space is at a premium.
  • Thermal Performance: This device is designed to manage heat effectively, which is crucial for maintaining performance and preventing overheating in electronic systems.

Whether it's for power supply units, battery management systems, or any other power-sensitive application, the FK2500054W brings reliability and efficiency to the table. Its construction is geared towards ensuring that it can handle the rigorous demands of continuous operation without compromising on performance.

Diodes Incorporated's commitment to quality means that the FK2500054W has undergone rigorous testing to ensure it meets the highest standards. Customers can trust that this product will perform reliably in their electronic designs, backed by the expertise and support of Diodes Incorporated.

For designers and engineers looking for a high-performance power management solution, the FK2500054W from Diodes Incorporated offers the perfect blend of efficiency, durability, and compactness to meet the challenges of modern electronic applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess