Introducing the DT2042-01CSP-7B from Diodes Incorporated
The DT2042-01CSP-7B is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of consumer, industrial, and automotive electronics.
Key Features and Benefits
- Low Capacitance: The device offers a low loading capacitance, making it ideal for high-speed data line applications where maintaining signal integrity is critical.
- High Surge Protection: With its excellent transient voltage suppression capabilities, the DT2042-01CSP-7B can effectively shield electronics from electrostatic discharges (ESD) and other transient voltage events.
- Small Form Factor: Housed in a CSP (Chip Scale Package), this TVS diode offers a compact footprint that is highly suitable for space-constrained applications.
- Lead-Free and RoHS Compliant: The product adheres to environmental regulations, reducing the ecological footprint and making it a responsible choice for modern electronic designs.
- Bidirectional Protection: It is capable of providing bidirectional protection, guarding the circuit against surges coming from either direction.
Applications
The DT2042-01CSP-7B is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Networking Devices
- USB Interfaces
- Audio/Video Inputs
- Telecommunication Systems
Technical Specifications
Some of the key technical specifications of the DT2042-01CSP-7B include:
- Package Type: CSP
- Peak Pulse Power Dissipation: 250W
- ESD Protection: Exceeds IEC 61000-4-2 (Level 4)
- Operating Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The DT2042-01CSP-7B is subjected to rigorous testing and quality control measures to ensure it meets the strict standards expected by the industry. When you choose this TVS diode, you are investing in protection that is reliable, efficient, and designed to safeguard your electronic designs for years to come.