EN
  • EN
  • DE

DT1240A-04LP-7

Part No DT1240A-04LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9.5VC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 35 Weeks
Features 9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFDFN
Case / Package U-DFN2510-10
Family Name DT1240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DT1240A-04LP-7DKR, 31-DT1240A-04LP-7TR, 31-DT1240A-04LP-7CT, DT1240A-04LP-7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869849-DT1240A-04LP-7
Ultra Librarian 3D Model Ultra Librarian DT1240A-04LP-7 CAD Model

Description

Introducing the DT1240A-04LP-7 – A Robust ESD Protection Device from Diodes Incorporated

The DT1240A-04LP-7 is a cutting-edge ESD (Electrostatic Discharge) protection component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to safeguard sensitive electronic equipment from the potentially damaging effects of electrostatic discharge events, making it an essential component in the design of robust electronic systems.

With its compact form factor, the DT1240A-04LP-7 is housed in a small, leadless DFN1006-2 package, which is ideal for space-constrained applications. Despite its miniature size, this device does not compromise on performance. It features four bidirectional TVS (Transient Voltage Suppressor) diodes, which provide superior protection for high-speed data lines and I/O ports against ESD strikes.

The DT1240A-04LP-7 boasts an impressive ESD protection level of ±10kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 international standard. This ensures that devices such as smartphones, portable electronics, and other sensitive equipment can withstand common electrostatic occurrences without suffering damage to their critical components.

Furthermore, this ESD protector has a low clamping voltage and a low leakage current, which are crucial parameters for maintaining signal integrity and minimizing power loss. Its fast response time ensures that any ESD event is quickly and effectively neutralized, providing immediate protection to the vulnerable circuits it is connected to.

The DT1240A-04LP-7 is not only designed for ESD protection but also offers additional benefits like filtering and signal conditioning. This makes it not just a protective element but also a contributor to the overall performance and reliability of the electronic system.

In summary, the DT1240A-04LP-7 from Diodes Incorporated is a high-performance ESD protection device that offers robust protection for electronic components. Its small package size, high ESD protection level, and additional signal integrity features make it an ideal choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0890 $50.2850
1,370+ $0.0730 $100.0100
2,125+ $0.0707 $150.2375
2,920+ $0.0685 $200.0200
3,780+ $0.0662 $250.2360
5,060+ $0.0593 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess