The DST3946DPJ-7B is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of electronic applications.
Key Features
- High Current Density: The DST3946DPJ-7B is designed to handle high current density, making it suitable for power management applications where efficiency is paramount.
- Low On-Resistance: This component boasts a low on-resistance, which minimizes power loss and helps in achieving better performance in power-sensitive circuits.
- Power Dissipation: With an excellent power dissipation capability, the DST3946DPJ-7B ensures that the device can manage thermal conditions effectively during operation.
- Surface Mount Package: The device comes in a surface-mount package, which is ideal for modern, compact PCB designs and automated assembly processes.
- RoHS Compliant: In line with environmental standards, the DST3946DPJ-7B is RoHS compliant, ensuring that it is free from hazardous substances.
Applications
The DST3946DPJ-7B is versatile and can be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Battery Powered Devices
- Computing and Storage Platforms
- Telecommunications Equipment
Reliability and Quality Assurance
Diodes Incorporated ensures that each DST3946DPJ-7B component undergoes rigorous testing and quality control measures. This product is built to meet high standards of reliability for both commercial and industrial applications, providing peace of mind for manufacturers and engineers alike.
Technical Specifications
Parameter
Value
Package
DPJ-7B (PowerDI3333-8)
Operating Temperature
-55°C to +150°C
Continuous Drain Current
Specified in datasheet
On-Resistance
Specified in datasheet
Compliance
RoHS
For detailed technical specifications, please refer to the official datasheet of DST3946DPJ-7B provided by Diodes Incorporated.