DMT6013LPS-13 - An Efficient Power MOSFET by Diodes Incorporated
The DMT6013LPS-13 is a high-performance power MOSFET brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. Designed with efficiency and reliability in mind, this MOSFET is a perfect solution for a wide range of power management applications.
Key Features
- Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)), which ensures minimal power loss and improved efficiency during operation.
- High Continuous Drain Current: With a capability to support a high continuous drain current (ID), the DMT6013LPS-13 is suitable for demanding applications.
- PowerDI5060-8 Packaging: The product is housed in a compact PowerDI5060-8 package, which offers a small footprint while providing excellent thermal performance.
- Lead-Free and RoHS Compliant: In line with environmental regulations, this MOSFET is completely lead-free and RoHS compliant, making it an eco-friendly choice for your designs.
Applications
The versatility of the DMT6013LPS-13 allows it to be used in a variety of applications, including:
- DC-DC Converters
- Power Supply Load Switches
- Battery Management Systems
- Motor Drives
- Computing and Networking Systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
8.3A |
| Power Dissipation (PD) |
3.8W |
| RDS(on) |
28mΩ at VGS = 10V |
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMT6013LPS-13 is no exception, undergoing rigorous testing to ensure it performs under a wide range of conditions and is durable over time.
Whether you're designing power supplies, motor controllers, or any other power-sensitive applications, the DMT6013LPS-13 is an excellent choice that combines performance, efficiency, and reliability in a compact package.