EN
  • EN
  • DE

DMP3130L

Part No DMP3130L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168287-DMP3130L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP3130L CAD Model

Description

Introducing the DMP3130L P-Channel MOSFET from Diodes Incorporated

The DMP3130L is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor market. This MOSFET is engineered to deliver efficient power control and switching applications, making it an ideal choice for a multitude of electronic circuits.

Constructed with advanced trench technology, the DMP3130L boasts a low on-resistance, also known as R<sub>DS(on), which ensures minimal power loss and heat generation when the device is conducting. This feature is particularly important for energy-sensitive applications and contributes to the overall efficiency of the system in which the MOSFET is employed.

With a drain-source voltage (V<sub>DSS) of -30V and a continuous drain current (I<sub>D) of -8.6A at a temperature of 25°C, the DMP3130L is capable of handling significant power levels. Its power dissipation (P<sub>D) of 2.5W allows for effective operation even in demanding situations. The device is also characterized by a fast switching speed, which is critical for high-frequency applications.

The DMP3130L comes in a compact SOT-23 package, which is highly valued for its small footprint. This packaging makes the MOSFET suitable for space-constrained applications, without compromising on power and performance. The SOT-23 package also provides excellent thermal performance, ensuring reliability and longevity of the device.

Applications for the DMP3130L are diverse, ranging from power management solutions, such as load switches and DC-DC converters, to motor control circuits and battery management systems. Its robustness and efficiency make it a preferred choice for designers looking to optimize their power designs for both portable and stationary electronic devices.

In summary, the DMP3130L from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers low on-resistance, high power handling, and fast switching speeds, all packed in a small SOT-23 package. It is an excellent choice for engineers seeking to enhance the performance and efficiency of their power control applications.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3504 $57.8160
405+ $0.2875 $116.4375
625+ $0.2785 $174.0625
860+ $0.2696 $231.8560
1,110+ $0.2606 $289.2660
1,485+ $0.2335 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess