Product Overview: DMN4030LK3 - Diodes Incorporated
The DMN4030LK3 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component widely used in power management applications, including DC-DC converters, power supplies, and load switches. It offers a perfect balance between on-resistance and gate charge, making it an efficient choice for high-efficiency power systems.
Key Features
- Low On-Resistance: The DMN4030LK3 boasts a low on-resistance, typically RDS(on), which minimizes conduction losses and enhances overall efficiency.
- High Continuous Drain Current: It supports a high continuous drain current (ID), allowing it to handle significant power levels and making it suitable for demanding applications.
- Fast Switching Speed: The device exhibits fast switching characteristics, which help reduce switching losses and improve performance in high-frequency circuits.
- Thermal Management: With an excellent thermal performance, the DMN4030LK3 ensures reliability even under high operating temperatures, extending the life of the product.
- Compact Packaging: Housed in a space-saving DFN3030-8 package, the DMN4030LK3 is ideal for compact designs where board space is at a premium.
Applications
The DMN4030LK3 is suitable for a wide range of applications due to its robust performance characteristics. It is commonly used in:
- Power Management Systems
- DC-DC Converters
- Battery Powered Devices
- Load Switches
- Motor Control Circuits
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Gate-Source Voltage (VGS) |
±20V |
| Continuous Drain Current (ID) |
25A |
| Power Dissipation (PD) |
3.1W |
| Operating Temperature Range |
-55°C to +150°C |
With its robust feature set and specifications, the DMN4030LK3 from Diodes Incorporated stands out as a high-quality component for power switching and management applications.