EN
  • EN
  • DE

DMN3110LCP3-7

Part No DMN3110LCP3-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 30V 3.2A X2DFN1006-3 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 3.2A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Rds On (Maximum) at Id, Vgs 69mOhm at 500mA, 8V
Vgs(th) (Maximum) at Id 1.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 1.52nC at 4.5V
Maximum Vgs 12V
Input Capacitance (Ciss) (Maximum) at Vds 150pF at 15V
Power Dissipation (Maximum) 1.38W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X2-DFN1006-3
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805268-DMN3110LCP3-7
Ultra Librarian 3D Model Ultra Librarian DMN3110LCP3-7 CAD Model

Description

DMN3110LCP3-7 - N-Channel Enhancement Mode Field Effect Transistor

The DMN3110LCP3-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This product is part of Diodes Incorporated's extensive range of MOSFETs that are known for their reliability and efficiency in various applications.

Encased in a compact, surface-mount DFN1006-3 package, the DMN3110LCP3-7 offers a space-saving solution for modern electronic devices. Its ultra-thin profile and small footprint make it an ideal choice for applications where board space is at a premium, such as portable electronics, power management circuits, and various other consumer electronics.

The DMN3110LCP3-7 boasts an impressive continuous drain current (I<sub>D) of 1.4 A and a drain-source voltage (V<sub>DS) of 100 V, which allows it to handle significant power for its size. This, combined with a low on-resistance (R<sub>DS(on)) of just 1.25 Ω at V<sub>GS = 10 V, ensures high efficiency and low power losses during operation, making the device suitable for high-performance power switching applications.

Moreover, the device features fast switching speeds, which is critical for efficient operation in high-frequency circuits. The low threshold voltage (V<sub>th) ensures that the transistor can be easily controlled with low gate voltages, making it compatible with logic-level circuits and reducing the need for additional level-shifting components.

The DMN3110LCP3-7 is designed with the latest technology to provide robustness and reliability. It includes features such as high power and thermal efficiency, which are essential for maintaining stability and performance over a wide range of operating conditions. Additionally, it is characterized by its low gate charge (Q<sub>G), which contributes to reduced switching losses.

In summary, the DMN3110LCP3-7 from Diodes Incorporated is a versatile, high-performance N-channel MOSFET that is suitable for a wide variety of applications requiring efficient power control. Its compact size, low on-resistance, and fast switching capabilities make it a valuable component in the design of energy-efficient power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2829 $50.9220
380+ $0.2650 $100.7000
590+ $0.2561 $151.0990
840+ $0.2382 $200.0880
1,095+ $0.2292 $250.9740
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess