EN
  • EN
  • DE

DMN2550UFA-7B

Part No DMN2550UFA-7B
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description Low On-Resistance | MOSFET N-CH 20V 0.6A X2DFN-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 600mA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 450mOhm at 200mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.88nC at 4.5V
Gate Source Voltage (Maximum) ±8V
Input Capacitance (Ciss) (Maximum) at Vds 52.5pF at 16V
Power Dissipation (Maximum) 360mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X2-DFN0806-3
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 752928-DMN2550UFA-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2550UFA-7B CAD Model

Description

Diodes Incorporated DMN2550UFA-7B - N-Channel Enhancement Mode Field Effect Transistor

The DMN2550UFA-7B from Diodes Incorporated is a high-performance, N-Channel Enhancement Mode Field Effect Transistor (FET) designed for power switching applications. This semiconductor device is a crucial component in modern electronics, offering efficient power conversion and control within circuits.

Constructed with advanced technology, the DMN2550UFA-7B features a compact footprint in a DFN2020 package, making it ideal for space-constrained applications. Its ultra-thin profile allows for improved thermal performance and reduced on-resistance, providing an effective solution for power management challenges.

With a continuous drain current (ID) of 4.2A and a drain-source voltage (VDS) of 25V, this FET is capable of handling moderate power levels while maintaining energy efficiency. The low threshold voltage (VGS(th)) ensures that the device can be driven at lower gate voltages, which is particularly beneficial for battery-operated devices where power conservation is paramount.

The DMN2550UFA-7B comes with several protective features, including over-temperature and over-current protection. These safeguards contribute to the longevity and reliability of both the transistor and the overall system it is a part of. Additionally, the device boasts a fast switching speed, which is essential for applications requiring high-frequency operation such as DC-DC converters, power supplies, and motor control circuits.

Engineers and designers can rely on the DMN2550UFA-7B for its robustness and versatility. Its low on-resistance (RDS(on)) minimizes conductive losses, making it an excellent choice for enhancing energy efficiency in a wide range of electronic products, from portable devices to industrial automation systems.

For those seeking a reliable and efficient N-Channel FET, the DMN2550UFA-7B from Diodes Incorporated offers the performance and features necessary to meet the demands of modern electronic designs. Its combination of power handling, protection features, and compact size makes it a go-to component for innovative power management solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0807 $50.0340
1,325+ $0.0755 $100.0375
2,060+ $0.0729 $150.1740
2,955+ $0.0677 $200.0535
3,845+ $0.0651 $250.3095
4,800+ $0.0625 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess