EN
  • EN
  • DE

DMN1054UCB4-7

Part No DMN1054UCB4-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N-CH 8V 2.7A X1-WLB0808-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 8V
Id - Continuous Drain Current 2.7A
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Rds On (Maximum) at Id, Vgs 42mOhm at 1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 15nC at 4.5V
Gate Source Voltage (Maximum) ±5V
Input Capacitance (Ciss) (Maximum) at Vds 908pF at 6V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X1-WLB0808-4
Manufacturer Package 4-XFBGA, WLBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718226-DMN1054UCB4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN1054UCB4-7 CAD Model

Description

DMN1054UCB4-7 - Diodes Incorporated The DMN1054UCB4-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and produced by Diodes Incorporated. As a part of their extensive MOSFET product line, this transistor is built using advanced trench technology to deliver superior switching performance and high-efficiency power management.

The device is encapsulated in a compact, surface-mount DFN2020-6 (Type B) package, which is characterized by its low thermal resistance, enabling the FET to operate at lower temperatures and providing improved system reliability. Its small form factor makes it an ideal choice for space-constrained applications.

With a continuous drain current of 4.2 A and a drain-source voltage of 20 V, the DMN1054UCB4-7 is capable of handling moderate power levels, making it suitable for a wide range of applications, such as load switching, power management in portable and battery-powered devices, and other general-purpose switching applications.

The transistor features low on-resistance (R<sub>DS(on)) of just 54 mΩ at V<sub>GS = 4.5 V, which translates to reduced conduction losses and enhances overall efficiency. Additionally, the DMN1054UCB4-7 boasts a fast switching speed, further improving its performance in high-frequency circuits.

The DMN1054UCB4-7 also includes protection features such as gate-source voltage protection and thermal shutdown, providing a safeguard against conditions that could potentially damage the device or compromise its functionality.

In summary, the DMN1054UCB4-7 from Diodes Incorporated is a robust, energy-efficient N-Channel MOSFET that offers superior performance for a variety of electronic designs. Its advanced features and compact packaging make it an excellent choice for designers looking to optimize their power management solutions.

Product Category Transistors - FETs, MOSFETs - Single Manufacturer Diodes Incorporated Part Status Active Mounting Type Surface Mount Package / Case DFN2020-6 (Type B)

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5219 $52.1900
235+ $0.4283 $100.6505
365+ $0.4149 $151.4385
500+ $0.4015 $200.7500
645+ $0.3881 $250.3245
865+ $0.3480 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess