EN
  • EN
  • DE

DMG3414U

Part No DMG3414U
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168063-DMG3414U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMG3414U CAD Model

Description

Introducing the DMG3414U MOSFET from Diodes Incorporated

The DMG3414U is a high-performance, N-channel enhancement mode field effect transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and signal amplification across a wide range of applications. With its compact SOT-23 package, the DMG3414U offers a space-saving solution for modern electronic devices.

Key Features

  • Low On-Resistance: The DMG3414U boasts an exceptionally low on-resistance (RDS(on)) at a mere 20 mΩ at VGS = 4.5V, which translates to reduced power loss and improved efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 6.5A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive modules.
  • Enhanced Thermal Performance: The device is designed to operate within a junction temperature range of -55°C to 150°C, ensuring reliability and performance even under extreme conditions.
  • Gate Charge Optimization: The optimized gate charge (QG) allows for fast switching performance, which is essential for high-frequency applications.
  • Halogen-Free: Committed to environmental sustainability, the DMG3414U is a halogen-free product, reducing the environmental impact and meeting eco-friendly standards.

Applications

The versatility of the DMG3414U MOSFET makes it an ideal choice for a broad array of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives
  • Computing and Networking Equipment

Whether you're designing a sophisticated power supply or looking to improve the efficiency of your motor control circuitry, the DMG3414U from Diodes Incorporated offers the performance and reliability you need. Its advanced features and robust design ensure that it will continue to be a go-to solution for engineers and designers looking to optimize their power management systems.

For detailed information, technical specifications, and application support, visit the Diodes Incorporated website or contact their customer service for further assistance.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,075+ $0.0467 $50.2025
2,615+ $0.0383 $100.1545
4,045+ $0.0371 $150.0695
5,575+ $0.0359 $200.1425
7,205+ $0.0347 $250.0135
9,650+ $0.0311 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,110 pieces
MOQ: 1075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess