EN
  • EN
  • DE

DLP3V3DTZ-7

Part No DLP3V3DTZ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 9.3V, 9.666V
Peak Pulse Current(Ippm) 40A, 15A (8/20μs)
Power Dissipation - Pd 372W, 145W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1033471-DLP3V3DTZ-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DLP3V3DTZ-7 CAD Model

Description

Introducing the DLP3V3DTZ-7 Transient Voltage Suppressor from Diodes Incorporated

Diodes Incorporated presents the DLP3V3DTZ-7, a robust transient voltage suppressor (TVS) designed to protect sensitive electronic components from voltage spikes and transients. This high-performance device is a must-have for any circuit exposed to unpredictable voltage fluctuations, offering unparalleled reliability and protection.

Key Features

  • Low Clamping Voltage: The DLP3V3DTZ-7 provides a low clamping voltage, ensuring that sensitive components are safeguarded against voltage transients while maintaining signal integrity.
  • Peak Pulse Power: It can withstand peak pulse power up to 400W (10/1000µs), delivering excellent transient energy absorption during surge events.
  • Fast Response Time: With its fast response time, this TVS diode reacts swiftly to overvoltage events, offering immediate protection to the downstream components.
  • Low Leakage Current: Engineered for efficiency, the device features a low leakage current, minimizing power loss and ensuring optimal performance in standby mode.
  • ESD Rating: It possesses an excellent electrostatic discharge (ESD) immunity, with a rating of ±30kV (air and contact discharge), in accordance with the IEC 61000-4-2 standard.

Applications

The DLP3V3DTZ-7 is ideal for a variety of applications where transient voltage protection is critical. It is commonly used in:

  • Portable Electronics
  • Power Supply Lines
  • Communication Systems
  • Computer Interfaces
  • Microcontroller Input Protection

Package and Quality Assurance

This TVS diode comes in a compact SOD-523 package, which is not only space-saving but also suitable for high-density circuit designs. The DLP3V3DTZ-7 is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Diodes Incorporated guarantees the quality and reliability of this product through rigorous testing and quality control procedures.

Conclusion

For designers seeking a reliable and efficient way to protect their electronic circuits from voltage transients, the DLP3V3DTZ-7 from Diodes Incorporated stands out as an excellent choice. Its combination of low clamping voltage, high peak pulse power capability, and swift response time makes it a top-tier component for transient voltage suppression needs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1857 $58.4955
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,620+ $0.1429 $231.4980
2,095+ $0.1381 $289.3195
2,800+ $0.1238 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess