EN
  • EN
  • DE

DLLFSD01LPH4-7B

Part No DLLFSD01LPH4-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE FS SW 80V 100MA X2DFN10062
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Maximum) at If 1.2V at 100mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 200nA at 80V
Capacitance at Vr, F 2.5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package 0402 (1006 Metric)
Supplier Device Package X2-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 723213-DLLFSD01LPH4-7B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DLLFSD01LPH4-7B CAD Model

Description

Diodes Incorporated introduces the DLLFSD01LPH4-7B, a high-performance, low-power Schottky diode designed for a wide range of applications. This diode is engineered to provide superior efficiency and reliability, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Low Forward Voltage Drop: The DLLFSD01LPH4-7B boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high current, this diode is suitable for applications requiring robust current handling capabilities without compromising performance.
  • Fast Switching Speed: The device's fast switching speed makes it an excellent choice for high-frequency applications, contributing to reduced switching losses and improved overall efficiency.
  • Low Leakage Current: The diode's low leakage current is critical for maintaining energy efficiency, especially in battery-powered devices where power conservation is paramount.
  • Surface Mount Package: The DLLFSD01LPH4-7B comes in a compact surface mount package, making it easy to integrate into various PCB designs while saving valuable board space.

Applications

The versatility of the DLLFSD01LPH4-7B allows it to be used across a diverse range of applications, including:

  • Power Supply Systems
  • DC-DC Converters
  • Battery Charging Circuits
  • Automotive Electronics
  • Portable Devices
  • Telecommunication Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DLLFSD01LPH4-7B is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the electronics industry. This commitment to quality ensures that customers can rely on Diodes Incorporated products to perform consistently in even the most demanding environments.

Conclusion

The DLLFSD01LPH4-7B from Diodes Incorporated represents a blend of performance, efficiency, and compact design. Its superior electrical characteristics make it a go-to component for engineers and designers looking to enhance their power management systems with a reliable and efficient Schottky diode.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,385 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess