EN
  • EN
  • DE

DFLZ20

Part No DFLZ20
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0W SURFACE MOUNT POWER ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167269-DFLZ20
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLZ20 CAD Model

Description

Introducing the DFLZ20 Zener Diode from Diodes Incorporated

The DFLZ20 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust diode is specifically crafted to provide a precise voltage regulation, making it an essential component for a variety of electronic circuits. With its tight voltage tolerances and stability over a wide temperature range, the DFLZ20 is ideal for applications requiring consistent voltage reference and protection.

Key Features of the DFLZ20

  • Voltage Regulation: The DFLZ20 offers a nominal Zener voltage of 20V, providing a reliable voltage reference for your circuit needs.
  • Power Dissipation: Capable of handling up to 1.5 watts of power dissipation, this diode can withstand significant energy without compromising performance.
  • Thermal Performance: Designed with superior thermal management in mind, the DFLZ20 operates efficiently across a broad temperature range.
  • Package: The diode comes in a standard DO-204AL package, which is universally recognized and easy to integrate into a wide array of designs.
  • RoHS Compliant: In alignment with environmental standards, the DFLZ20 is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the DFLZ20 Zener diode makes it suitable for numerous applications. It is commonly used in:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DFLZ20 is no exception. Each diode is rigorously tested to ensure it meets the stringent standards for performance and reliability that customers have come to expect from Diodes Incorporated.

Conclusion

Whether you're designing a power supply, refining a voltage regulator, or integrating overvoltage protection into your product, the DFLZ20 Zener diode from Diodes Incorporated offers the performance and reliability necessary to meet your needs. Its precise voltage regulation capabilities, coupled with its robust power handling and thermal performance, make it an excellent choice for designers looking to enhance their electronic applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess