EN
  • EN
  • DE

DFLZ11-7

Part No DFLZ11-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 11V 5% 7Ohm 1000mW 2-Pin PowerDI 123 T/R / DIODE ZENER 11V 1W POWERDI123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 4μA @ 8.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 118553-DFLZ11-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DFLZ11
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DFLZ11-7 CAD Model

Description

Introducing the DFLZ11-7 Zener Diode from Diodes Incorporated

The DFLZ11-7 is a high-performance Zener diode designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is engineered to provide a reliable voltage regulation solution across a broad range of applications. With its precise voltage control and robust design, the DFLZ11-7 is an essential component for designers looking to ensure stable operation in their electronic circuits.

Key Features of the DFLZ11-7 Zener Diode

  • Voltage Regulation: The DFLZ11-7 offers a Zener voltage of 11 volts, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This diode is capable of dissipating up to 1 watt of power, which allows it to maintain stability and performance even under high-load conditions.
  • High Reliability: Diodes Incorporated has designed the DFLZ11-7 with reliability in mind, ensuring that it can withstand the rigors of daily operation in various environments.
  • Compact Package: The device comes in a small, surface-mount PowerDI123 package, which is ideal for space-constrained applications.
  • Thermal Performance: The excellent thermal performance of the DFLZ11-7 ensures that it operates efficiently across a wide temperature range.

Applications

The versatility of the DFLZ11-7 Zener diode makes it suitable for a wide array of applications, including:

  • Power supply stabilization
  • Overvoltage protection circuits
  • Motor control systems
  • Consumer electronics
  • Telecommunication devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The DFLZ11-7 is manufactured to meet industry standards for performance and safety. It is RoHS compliant, ensuring that it adheres to strict environmental regulations regarding the restriction of hazardous substances.

Conclusion

The DFLZ11-7 Zener diode from Diodes Incorporated is a testament to the company's dedication to providing advanced semiconductor solutions. With its precise voltage regulation, high power dissipation, and compact form factor, this diode is an excellent choice for engineers and designers seeking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1719 $50.7105
710+ $0.1411 $100.1810
1,100+ $0.1367 $150.3700
1,515+ $0.1323 $200.4345
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess