EN
  • EN
  • DE

DFLT10A-7

Part No DFLT10A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.1V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 13.2A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014176-DFLT10A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT10A-7 CAD Model

Description

Introducing the DFLT10A-7 TVS Diode from Diodes Incorporated

The DFLT10A-7 is a cutting-edge transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to provide robust protection for sensitive electronic components against voltage transients induced by system-level events such as lightning strikes, electrostatic discharge (ESD), and other high-energy disturbances.

Key Features

  • High Surge Capability: With its ability to handle a surge current of 10A (8/20μs waveform), the DFLT10A-7 is well-suited for absorbing high transient voltages and safeguarding your circuitry.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that the protected components are exposed to minimal stress during voltage spikes.
  • Wide Operating Voltage Range: This TVS diode operates effectively over a broad voltage range, making it versatile for various applications.
  • Fast Response Time: With its quick response to transient events, the DFLT10A-7 minimizes the risk of damage to sensitive circuits.
  • Surface Mount Package: The device comes in a PowerDI®123 package, which is ideal for compact surface mount applications and helps in saving valuable board space.
  • Environmentally Friendly: It is compliant with RoHS and REACH standards, ensuring that it meets the latest environmental regulations.

Applications

The DFLT10A-7 is suitable for a variety of applications where transient voltage protection is critical. This includes consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its robust design makes it particularly useful in environments where electronic devices are susceptible to high-energy transients.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DFLT10A-7 is subjected to rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. When you choose the DFLT10A-7, you are selecting a product that is designed to provide long-term protection for your electronic investments.

For detailed specifications and application notes, or to request samples of the DFLT10A-7, please visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7614 $53.2980
165+ $0.6248 $103.0920
250+ $0.6052 $151.3000
345+ $0.5857 $202.0665
445+ $0.5662 $251.9590
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,052 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess