EN
  • EN
  • DE

DFLS120L-7-G

Part No DFLS120L-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251796-DFLS120L-7-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLS120L-7-G CAD Model

Description

Product Overview: DFLS120L-7-G from Diodes Incorporated

The DFLS120L-7-G is a high-performance Schottky diode from Diodes Incorporated, designed for applications requiring fast switching and low voltage drop. This power diode is a member of the 'Green' product line, indicating compliance with RoHS and Green standards, making it an environmentally friendly choice for your designs.

Constructed with a robust design, the DFLS120L-7-G features a low forward voltage drop (Vf) and a high current capability, which makes it particularly suitable for high-efficiency power management tasks. It is commonly used in DC-DC converters, freewheeling diodes, and polarity protection applications. Its low power loss and high efficiency are essential for modern electronic equipment that demands minimal thermal output and energy conservation.

Key Features

  • Low Forward Voltage: The device offers a low Vf, which enhances the overall efficiency of the system it is integrated into.
  • High Current Capability: With its ability to handle high currents, the DFLS120L-7-G is suitable for demanding applications.
  • Power Dissipation: The diode is designed to effectively dissipate power, which contributes to its reliability and longevity.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this component is manufactured without the use of hazardous substances.

Applications

The versatility of the DFLS120L-7-G makes it a preferred choice for a broad range of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • OR-ing diode in redundant power systems
  • Reverse voltage protection circuits
  • Automotive applications

With its compact PowerDI™123 package, the DFLS120L-7-G is optimized for space-constrained applications, offering excellent thermal performance and a small footprint on the PCB. Its package is also characterized by its low profile, which is ideal for slim designs.

Overall, the DFLS120L-7-G Schottky diode from Diodes Incorporated is a reliable and efficient solution for designers looking to improve system performance while maintaining environmental responsibility. Its combination of low forward voltage, high current capability, and compliance with green standards makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess