EN
  • EN
  • DE

DFL3T33A

Part No DFL3T33A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 251788-DFL3T33A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFL3T33A CAD Model

Description

Introducing the DFL3T33A Rectifier from Diodes Incorporated

The DFL3T33A is a high-performance surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is tailored for applications requiring low forward voltage drop, high current capability, and fast switching performance. Its state-of-the-art design ensures efficiency and reliability, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The DFL3T33A offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component, thereby improving system reliability.
  • High Current Capability: With its robust construction, the device can handle a high average rectified forward current, making it suitable for high-power applications.
  • Fast Switching: The fast switching capability of the DFL3T33A minimizes switching losses and is ideal for high-frequency operations.
  • Power Dissipation: The device is capable of withstanding significant power dissipation, which is crucial for maintaining stability under various operating conditions.
  • Low Thermal Resistance: The package design of the DFL3T33A ensures low thermal resistance, facilitating effective heat dissipation.

Applications

The DFL3T33A is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Automotive applications
  • Battery charging systems
  • Reverse battery protection circuits

Package and Compliance

The DFL3T33A comes in a compact PowerDI3333-8 package, which is not only space-efficient but also offers excellent thermal performance. It is RoHS compliant and free from hazardous substances, aligning with global environmental standards and ensuring suitability for eco-friendly products.

Conclusion

Diodes Incorporated's DFL3T33A is an exemplary solution for engineers looking to enhance the efficiency and performance of their power management systems. Its combination of low forward voltage, high current capacity, and fast switching speed makes it a reliable and effective component in a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.3172
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Lowest to $1.8769
NEC
Need more? Email Us
Shindengen
Lowest to $0.1605
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us
Shindengen
Surface Mounting Device / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A
Lowest to $0.1513
Dialog Semiconductor GmbH
Lowest to $2.2857

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,355+ $0.1282 $173.7110
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess