EN
  • EN
  • DE

DESD5V0V1BDLP3-7

Part No DESD5V0V1BDLP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.8VC ESN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X2-ESN0603-2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916884-DESD5V0V1BDLP3-7
Ultra Librarian 3D Model Ultra Librarian DESD5V0V1BDLP3-7 CAD Model

Description

DESD5V0V1BDLP3-7 - TVS Diode from Diodes Incorporated

The DESD5V0V1BDLP3-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode, meticulously designed by Diodes Incorporated to provide high-speed circuit protection. This component is engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). Its robust design ensures that it can handle the most demanding applications, making it an ideal choice for a vast array of industries, including telecommunications, computing, industrial, and consumer electronics.

Constructed with the purpose of providing bidirectional protection, the DESD5V0V1BDLP3-7 is capable of clamping and dissipating the energy of voltage spikes to a level that the protected circuit can tolerate. This TVS diode features a low clamping voltage and quick response time, ensuring that your devices are shielded from immediate and potentially damaging voltage transients.

The DESD5V0V1BDLP3-7 comes in a compact, leadless DLP package, which not only saves valuable PCB space but also offers a low profile for space-constrained applications. Its small footprint does not compromise its performance, as it has a peak pulse power dissipation of 350W for an 8/20μs waveform. This power dissipation capability allows the diode to withstand high transient power without failure, thereby ensuring the longevity and reliability of the protected device.

With an operating junction temperature range of -55°C to +150°C, the DESD5V0V1BDLP3-7 is designed to perform reliably in extreme conditions. Its lead-free design is compliant with RoHS standards, making it an environmentally friendly choice for modern electronic designs.

Key features of the DESD5V0V1BDLP3-7 include:

  • Low dynamic resistance
  • ESD protection of >25kV (air), >15kV (contact)
  • IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge) compliance
  • Low clamping voltage
  • Fast response time
  • Leadless DLP package for PCB space savings

With its robust protection features and compact design, the DESD5V0V1BDLP3-7 from Diodes Incorporated is an exceptional choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,030 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess