EN
  • EN
  • DE

DDZ23C4V7-7-F

Part No DDZ23C4V7-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251329-DDZ23C4V7-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ23C4V7-7-F CAD Model

Description

Introducing the DDZ23C4V7-7-F Zener Diode from Diodes Incorporated

The DDZ23C4V7-7-F is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-performance semiconductors. This precision Zener diode offers excellent stability and reliability for voltage regulation applications, making it an ideal component for your electronic designs.

Key Features

  • Voltage Precision: The DDZ23C4V7-7-F provides a nominal Zener voltage of 4.7V with a tight tolerance, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: With its power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, making it suitable for a wide range of applications.
  • Package: Encased in a small SOD-123 flat lead surface-mount package, the DDZ23C4V7-7-F is designed for compact circuit board layouts, providing excellent power density while saving space.
  • Thermal Stability: This diode features a low thermal resistance, ensuring operational stability over a broad temperature range, which is critical for maintaining performance in varying environmental conditions.
  • Long-Term Reliability: Diodes Incorporated's commitment to quality means that the DDZ23C4V7-7-F is built to last, with a robust design that withstands the test of time even under continuous operation.

Applications

The DDZ23C4V7-7-F is versatile and can be used in various electronic applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Fixed voltage reference
  • Consumer electronics
  • Telecommunications equipment

Conclusion

Whether you're designing power management systems, consumer electronics, or communication devices, the DDZ23C4V7-7-F Zener diode from Diodes Incorporated offers the performance and reliability needed for effective voltage regulation. With its precision voltage control, compact form factor, and high durability, this component is an excellent choice for engineers and designers looking to enhance the stability of their electronic products.

For detailed specifications and purchase options, visit Diodes Incorporated's official website or contact an authorized distributor. Incorporate the DDZ23C4V7-7-F into your design to ensure consistent performance and long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess