EN
  • EN
  • DE

DDZ17Q-7

Part No DDZ17Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 17V 310MW SOD123 / Zener Diode 17 V 310 mW ±2.5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±2.5%
Power - Max 310 mW
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ17
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ17Q-7DIDKR,DDZ17Q-7DICT,DDZ17Q-7DITR,DDZ17Q-7DI
Standard Package 3,000
Win Source Part Number 1323988-DDZ17Q-7
Ultra Librarian 3D Model Ultra Librarian DDZ17Q-7 CAD Model

Description

Product Overview: DDZ17Q-7 Zener Diode

The DDZ17Q-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its precision and reliability. This diode is designed to provide a regulated voltage in a variety of electronic circuits. It is commonly used in applications that require voltage stabilization and regulation, such as power supplies, voltage references, and protection circuits.

Key Features

  • Nominal Zener Voltage: 17V, providing a stable reference voltage for your circuits.
  • Tolerance: Precision tolerance of ±5%, ensuring accurate voltage regulation for sensitive components.
  • Power Dissipation: Capable of handling up to 500mW of power dissipation, suitable for a range of applications.
  • Package: Supplied in a compact SOD-123 package, ideal for space-constrained applications.
  • Thermal Stability: High level of performance across a wide temperature range, ensuring reliability in various operating conditions.
  • Low Leakage Current: Minimizes power loss, making it an energy-efficient choice for your designs.
  • RoHS Compliant: Manufactured with environmentally friendly materials, complying with RoHS standards.

Applications

The DDZ17Q-7 is versatile and can be used in a multitude of electronic applications. Its precision voltage regulation makes it ideal for use in:

  • Consumer electronics such as TVs, radios, and computers.
  • Telecommunication devices where stable voltage is crucial.
  • Industrial equipment that requires consistent voltage levels.
  • Medical devices where accuracy and reliability are paramount.
  • Automotive systems that demand robust performance in harsh environments.

Quality and Support

Diodes Incorporated ensures that the DDZ17Q-7 meets stringent quality standards, providing both reliability and performance. Customers can also expect comprehensive technical support, making integration of the DDZ17Q-7 into your projects a seamless experience.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1218 $50.5470
1,000+ $0.1000 $100.0000
1,550+ $0.0969 $150.1950
2,135+ $0.0937 $200.0495
2,760+ $0.0906 $250.0560
3,695+ $0.0812 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,664 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess