EN
  • EN
  • DE

D5V0S1B2LP-7B

Part No D5V0S1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11VC DFN1006-2 / 11V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 40A
Power - Peak Pulse 440W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D5V0S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D5V0S1B2LP-7BTR,D5V0S1B2LP-7B-ND,31-D5V0S1B2LP-7BCT,31-D5V0S1B2LP-7BDKR
Standard Package 10,000
Win Source Part Number 1113692-D5V0S1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0S1B2LP-7B CAD Model

Description

Introducing the D5V0S1B2LP-7B TVS Diode from Diodes Incorporated

The D5V0S1B2LP-7B is a cutting-edge transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection in a compact package. This device is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by inductive load switching and lightning, particularly in applications where space is at a premium and low leakage current is essential.

Key Features and Benefits

  • Low Profile Design: The D5V0S1B2LP-7B comes in an ultra-small DFN1006-2 package, making it an ideal choice for portable electronics where board space is a critical consideration.
  • High Surge Capability: With its robust surge protection features, this TVS diode can withstand transient events, ensuring the reliability and longevity of the protected device.
  • Low Clamping Voltage: The diode provides a low clamping voltage to minimize the stress on the protected component during a transient voltage spike.
  • Low Leakage Current: It offers an ultra-low leakage current, which is a crucial parameter for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Fast Response Time: The D5V0S1B2LP-7B reacts swiftly to transient overvoltage events, offering prompt protection to sensitive circuits.

Applications

The versatility of the D5V0S1B2LP-7B makes it suitable for a wide range of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • Power Supplies
  • Notebooks and Tablets
  • Data Lines
  • Other Sensitive Electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0S1B2LP-7B is no exception. This product is manufactured to meet the highest industry standards, ensuring that it performs consistently under various environmental conditions and throughout its lifespan.

In summary, the D5V0S1B2LP-7B from Diodes Incorporated is a highly reliable and efficient solution for transient voltage protection in space-constrained applications. Its combination of low profile, high surge capability, and fast response time makes it an essential component for protecting sensitive electronics from voltage spikes.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1056 $50.1600
1,155+ $0.0866 $100.0230
1,790+ $0.0839 $150.1810
2,465+ $0.0812 $200.1580
3,185+ $0.0785 $250.0225
4,265+ $0.0704 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,654 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess