EN
  • EN
  • DE

D5V0F2B3LP10-7

Part No D5V0F2B3LP10-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC X2-DFN1010
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features Clamp Ipp Tvs Diode Surface Mount
Manufacturer Diodes Incorporated
Series *
Package Reel - TR
Mounting Surface Mount
Family Name D5V0F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0F2B3LP10-7DICT, D5V0F2B3LP10-7DITR, D5V0F2B3LP10-7DIDKR, D5V0F2B3LP10-7DI
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868062-D5V0F2B3LP10-7
Ultra Librarian 3D Model Ultra Librarian D5V0F2B3LP10-7 CAD Model

Description

Product Overview: D5V0F2B3LP10-7 - Diodes Incorporated

The D5V0F2B3LP10-7 is a cutting-edge, low-profile, unidirectional TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide high-efficiency voltage protection for sensitive electronics. This component is specifically engineered to safeguard circuits against transient voltage spikes and surges that can occur due to lightning, electrostatic discharge (ESD), and other voltage disturbances, making it an essential component in the defense of modern electronic systems.

Key Features

  • Low Clamping Voltage: The D5V0F2B3LP10-7 offers a low clamping voltage, ensuring that sensitive components are protected from overvoltage conditions without compromising their performance.
  • Low Capacitance: With its low capacitance design, this TVS diode is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • ESD Protection: It offers robust ESD protection, meeting or exceeding the requirements of the IEC 61000-4-2 standard, which ensures reliable operation of electronic equipment in environments prone to electrostatic events.
  • Small Footprint: The compact DFN1006-2 package allows for space-saving on PCBs, making it suitable for use in portable devices and applications where board space is at a premium.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the D5V0F2B3LP10-7 is lead-free and RoHS compliant, making it a responsible choice for eco-friendly designs.

Applications

The D5V0F2B3LP10-7 is versatile and can be used in a wide array of applications, including:

  • Mobile Phones and Portable Devices
  • Wireless Communication Systems
  • USB Interfaces and Peripherals
  • Computer and Consumer Electronics
  • Power Supply Protection

Reliability and Performance

Diodes Incorporated ensures that the D5V0F2B3LP10-7 meets the highest standards of quality and performance. Its robust design is capable of withstanding multiple ESD events without degradation, ensuring long-term reliability for the devices it protects. The unidirectional configuration of the diode provides targeted protection for data lines and power supplies, making it an indispensable component for designers looking to enhance the durability and resilience of their electronic products.

With its combination of features, the D5V0F2B3LP10-7 from Diodes Incorporated stands out as a superior choice for designers and engineers seeking to incorporate reliable voltage protection in their next-generation electronic designs.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1277 $58.1035
1,105+ $0.1048 $115.8040
1,710+ $0.1016 $173.7360
2,355+ $0.0982 $231.2610
3,045+ $0.0949 $288.9705
4,075+ $0.0852 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess