EN
  • EN
  • DE

D24V0S1U2TQ-7

Part No D24V0S1U2TQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 36VC SOD523 / 36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 27V
Voltage - Clamping (Max) @ Ipp 36V
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 360W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number D24V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D24V0S1U2TQ-7TR,31-D24V0S1U2TQ-7CT,31-D24V0S1U2TQ-7DKR
Standard Package 3,000
Win Source Part Number 1106977-D24V0S1U2TQ-7
Ultra Librarian 3D Model Ultra Librarian D24V0S1U2TQ-7 CAD Model

Description

Product Overview: D24V0S1U2TQ-7

The D24V0S1U2TQ-7 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to offer superior protection for sensitive electronic equipment by providing transient voltage suppression (TVS) capabilities. It is an essential component for engineers looking to safeguard their circuits against voltage spikes and surges that can occur due to sudden power disturbances, lightning strikes, or other transient events.

Key Features

  • Transient Protection: The device is capable of clamping and dissipating high transient voltages, ensuring the protection of downstream components.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which is vital for protecting sensitive electronics without compromising their performance.
  • ESD Capability: It features electrostatic discharge (ESD) protection that meets or exceeds international standards, making it suitable for applications requiring stringent ESD specifications.
  • Small Form Factor: The D24V0S1U2TQ-7 comes in a compact SOD-123 package, making it ideal for space-constrained applications without sacrificing power and functionality.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it's free from certain hazardous materials commonly used in electronics.

Applications

The versatility of the D24V0S1U2TQ-7 makes it suitable for a wide range of applications. It is commonly used in portable devices, such as smartphones and tablets, where protection against voltage transients is critical. It's also found in computer systems, data lines, and other sensitive electronics where a robust defense against ESD and other voltage-induced damages is required.

Specifications

Parameter Value
Package Type SOD-123
Operating Temperature -55°C to +150°C
Peak Pulse Power Dissipation 200W
Clamping Voltage (Max) Specified by datasheet
ESD Withstand Voltage Specified by datasheet

In conclusion, the D24V0S1U2TQ-7 from Diodes Incorporated represents a robust solution for protecting electronic circuits from voltage transients. Its combination of low clamping voltage, high ESD protection, and small package size makes it an excellent choice for designers and engineers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess