EN
  • EN
  • DE

D12V0S1U2LP1610-7

Part No D12V0S1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP U-DFN1610-2 / 20V Clamp 65A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 65A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D12V0S1U2LP1610-7TR
Standard Package 10,000
Win Source Part Number 1334830-D12V0S1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D12V0S1U2LP1610-7 CAD Model

Description

Product Overview: D12V0S1U2LP1610-7

The D12V0S1U2LP1610-7 from Diodes Incorporated is a robust, high-performance transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other voltage surge events. This component is specifically engineered to safeguard one unidirectional line from the harmful effects of overvoltage events.

Key Features

  • Low Clamping Voltage: The TVS diode offers a low clamping voltage, ensuring that protected components are exposed to minimal stress during surge events.
  • High Surge Capability: With its ability to withstand high surge currents, this device is capable of protecting against severe transient conditions.
  • Low Leakage Current: It features a low leakage current, which enhances the overall energy efficiency of the system it is used in.
  • Thin Package Design: The D12V0S1U2LP1610-7 comes in a small, leadless package, making it ideal for space-constrained applications.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring it meets environmental and safety requirements.

Applications

  • Mobile handsets and wearable devices
  • Portable electronics
  • Power supply lines
  • Data lines and I/O interfaces
  • Microcontroller-based applications

Electrical Characteristics

The D12V0S1U2LP1610-7 is characterized by its unidirectional configuration and a working voltage of 12V. It can handle a peak pulse power dissipation of 350W (8/20μs waveform) and has a maximum leakage current of less than 0.1μA at the working voltage. Its low dynamic resistance ensures effective protection for sensitive circuits.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The D12V0S1U2LP1610-7 is produced with rigorous quality control processes and is subjected to extensive testing to ensure it meets the high standards expected from industrial and consumer electronic applications. Its solid-state design contributes to its long operational life and reliability.

With its combination of low clamping voltage, high surge capability, and compact form factor, the D12V0S1U2LP1610-7 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0883 $50.3310
1,385+ $0.0724 $100.2740
2,140+ $0.0702 $150.2280
2,950+ $0.0679 $200.3050
3,815+ $0.0656 $250.2640
5,095+ $0.0589 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,410 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess