EN
  • EN
  • DE

BZX84C6V8-13-F-79

Part No BZX84C6V8-13-F-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZX84
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865367-BZX84C6V8-13-F-79
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8-13-F-79 CAD Model

Description

Product Overview: BZX84C6V8-13-F-79 from Diodes Incorporated

The BZX84C6V8-13-F-79 is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide range of electronic applications. This Zener diode is part of the BZX84 series, known for their reliability and consistency, making them an ideal choice for voltage regulation and protection purposes in sophisticated electronic circuits.

Key Features

  • Voltage Regulation: The BZX84C6V8-13-F-79 offers a nominal Zener voltage of 6.8V, providing stable voltage regulation to ensure consistent performance of the electronic components it is paired with.
  • Power Dissipation: With a power dissipation rating of 350mW, it can handle moderate levels of power, making it suitable for a variety of applications.
  • Package: This component comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal and electrical performance.
  • Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the device by minimizing power loss.
  • High Surge Capability: The diode is capable of withstanding surge currents, offering protection against voltage spikes and transient events.

Applications

The BZX84C6V8-13-F-79 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Voltage reference
  • Overvoltage and overcurrent protection
  • Consumer electronics
  • Telecommunication devices
  • Computers and computer peripherals

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The BZX84C6V8-13-F-79 is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by the industry. It is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer and commercial products.

With its precise voltage regulation, low leakage current, and robust construction, the BZX84C6V8-13-F-79 Zener diode is a reliable choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess