The BZX84C13-02-F is a high-performance Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.
Key Features
- Nominal Zener Voltage: 13V, providing a stable reference voltage for various circuits.
- Power Dissipation: The device can dissipate up to 350mW, ensuring reliable operation under moderate power conditions.
- Package: Comes in a small, surface-mount SOT-23 package, which is suitable for high-density PCB designs.
- High Stability: Exhibits excellent stability and low leakage current, enhancing the performance of voltage regulation circuits.
- Operating Temperature Range: Capable of operating over a wide temperature range from -55°C to +150°C, making it versatile for various environments.
- Tolerance: The Zener voltage has a tolerance of ±5%, allowing for precise voltage control in electronic circuits.
Applications
The BZX84C13-02-F is commonly used in a variety of applications that require voltage regulation and reference, such as:
- Power supply circuits
- Voltage regulation modules
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
Diodes Incorporated ensures that the BZX84C13-02-F meets rigorous quality standards. The product is subjected to extensive testing and validation processes to guarantee its performance and reliability. Its robust construction and adherence to industry standards make it a dependable component for any electronic design.
Environmental Compliance
The BZX84C13-02-F is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a commitment to environmental responsibility and is free from harmful substances such as lead, mercury, and cadmium.