EN
  • EN
  • DE

BZT52C2V0T-7

Part No BZT52C2V0T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 2V 4.5% 100Ohm 300mW 2-Pin SOD-523 T/R / DIODE ZENER 2V 300MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 150μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 114364-BZT52C2V0T-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZT52C2V0T
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52C2V0T-7 CAD Model

Description

Product Overview: BZT52C2V0T-7 by Diodes Incorporated

The BZT52C2V0T-7 is a high-quality surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This Zener diode is part of the BZT52 series, known for its reliability and efficiency in voltage regulation applications. The BZT52C2V0T-7 is specifically designed to provide a precise breakdown voltage of 2.0 volts, making it an ideal choice for a wide range of electronic circuits that require a stable voltage reference or protection against overvoltage conditions.

Key Features

  • Zener Voltage: The BZT52C2V0T-7 offers a nominal Zener voltage of 2.0V with tight tolerance, ensuring accurate voltage regulation.
  • Power Dissipation: With a power dissipation rating of 410mW, this Zener diode can handle moderate levels of power while maintaining its stability and performance.
  • Package: It comes in the compact SOD-123 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Operating Temperature Range: The diode is designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its efficiency and power consumption characteristics.
  • RoHS Compliant: The BZT52C2V0T-7 complies with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The BZT52C2V0T-7 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated ensures that the BZT52C2V0T-7 meets stringent quality standards. Each diode is subjected to rigorous testing and quality control measures to guarantee reliable performance in all applications. The product's longevity and robustness are hallmarks of Diodes Incorporated's commitment to delivering high-quality components to its customers.

For designers and engineers looking for a dependable Zener diode with precise voltage regulation capabilities, the BZT52C2V0T-7 from Diodes Incorporated stands out as an excellent choice.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0446 $50.1750
2,735+ $0.0366 $100.1010
4,230+ $0.0355 $150.1650
5,835+ $0.0343 $200.1405
7,535+ $0.0332 $250.1620
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,980 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess