EN
  • EN
  • DE

BZT52C2V0S-7-F-79

Part No BZT52C2V0S-7-F-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZT52
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1050297-BZT52C2V0S-7-F-79
Ultra Librarian 3D Model Ultra Librarian BZT52C2V0S-7-F-79 CAD Model

Description

Product Overview: BZT52C2V0S-7-F-79 from Diodes Incorporated

The BZT52C2V0S-7-F-79 is a high-performance, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide a reliable voltage regulation solution for a wide array of electronic applications. With its compact SOD-323 package, the BZT52C2V0S-7-F-79 is ideal for space-constrained designs, offering designers a versatile component that combines efficiency with a small footprint.

Key Features

  • Low Zener Impedance: The BZT52C2V0S-7-F-79 boasts a low dynamic Zener impedance which ensures stable voltage regulation performance across its operating range.
  • Zener Voltage: This diode offers a nominal Zener voltage of 2.0V, making it suitable for applications requiring a precise voltage clamp at this level.
  • Power Dissipation: With a power dissipation of 200mW, this component can handle a moderate amount of power, ensuring reliability in various circuit configurations.
  • High Surge Capability: The device is capable of withstanding surge currents, providing an additional layer of protection against voltage spikes and surges in the circuit.
  • Operating Temperature Range: The BZT52C2V0S-7-F-79 operates over a wide temperature range from -55°C to 150°C, accommodating various environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this Zener diode is lead-free and RoHS compliant, making it suitable for use in green electronics and worldwide markets.

Applications

The BZT52C2V0S-7-F-79 is an ideal component for use in a multitude of applications such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics power management
  • Industrial control systems
  • Telecommunication devices

With its precise voltage regulation capabilities and robust design, the BZT52C2V0S-7-F-79 from Diodes Incorporated is a critical component for designers looking to enhance the reliability and performance of their electronic devices. Its compact size and compliance with environmental standards make it a future-proof choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess