EN
  • EN
  • DE

BYV28100

Part No BYV28100
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 3.0A SUPER-FAST GLASS BODY RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1156780-BYV28100
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian BYV28100 CAD Model

Description

Introducing the BYV28100 - High-Efficiency Rectifier from Diodes Incorporated

Diodes Incorporated presents the BYV28100, a state-of-the-art fast recovery rectifier designed to cater to a multitude of applications requiring efficient power conversion and management. This high-performance component is engineered to provide a seamless solution for designers focusing on energy-sensitive circuits.

Key Features:

  • High Reverse Voltage Capability: The BYV28100 is capable of withstanding reverse voltages up to 100V, making it suitable for high-voltage applications.
  • Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes power loss and improves efficiency, which is crucial for switching power supplies and other high-frequency circuits.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby reducing thermal stress and enhancing overall system efficiency.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliability and robustness in the event of unexpected overloads.
  • Robust Design: Encased in a robust package, the BYV28100 is designed to withstand harsh conditions, making it suitable for industrial and automotive applications.

Applications:

The BYV28100 is versatile and can be utilized in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in inverter circuits
  • Power management systems
  • Automotive environments requiring high reliability

Package and Quality:

Diodes Incorporated packages the BYV28100 in a robust SOD-128 flat lead package, ensuring compactness and durability. The product meets stringent quality standards and is compliant with automotive qualification, adhering to AEC-Q101 standards for reliability and performance.

With its combination of speed, efficiency, and reliability, the BYV28100 from Diodes Incorporated stands as an excellent choice for engineers looking to optimize their power systems. Its performance characteristics ensure that it can meet the demands of modern electronic applications where efficiency and durability are paramount.

For detailed specifications and purchasing options, visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess