EN
  • EN
  • DE

BCW31TA

Part No BCW31TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 32 V
Collector Emitter Voltage (VCEO) 32 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 300 MHz
Height 1 mm
Length 3.05 mm
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1048926-BCW31TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCW31TA CAD Model

Description

Introducing the BCW31TA - A Versatile PNP Transistor

The BCW31TA from Diodes Incorporated is a high-performance PNP transistor designed to meet the needs of a wide range of electronic applications. This small-signal transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

Key Features

  • High Current Gain Bandwidth Product: The BCW31TA boasts a high hFE, ensuring a high level of amplification in various circuit configurations.
  • Low Collector-Emitter Saturation Voltage: This feature enables the transistor to operate efficiently with minimal voltage drop across the collector-emitter junction, resulting in lower power losses.
  • Complementary NPN Type Available: The BCW31TA has a complementary NPN counterpart, allowing for flexible design in push-pull and other complementary applications.
  • Surface Mount Package: Supplied in a SOT-23 package, the BCW31TA is designed for space-saving surface mount technology (SMT), making it suitable for compact and high-density PCB designs.

Applications

The versatility of the BCW31TA allows it to be used in a variety of applications, including:

  • Signal amplification in audio and data communication systems
  • Switching operations in consumer electronics
  • Drive circuits in portable devices
  • Power management solutions in battery-operated gadgets

Technical Specifications

The BCW31TA's technical specifications include a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -45V, and a continuous collector current (IC) of -100mA. These specifications ensure that the transistor can handle a broad range of operating conditions, making it highly adaptable for various electronic circuits.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality semiconductor products. The BCW31TA is manufactured with the latest technology to ensure consistent performance and longevity. Its robust construction and adherence to stringent industry standards make it a reliable component for both commercial and industrial applications.

Overall, the BCW31TA PNP transistor is a compact, efficient, and versatile solution for modern electronic designs, providing engineers with the performance and reliability required for today's demanding applications.

You May Also Be Interested in

Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0464 $57.7680
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,365+ $0.0346 $289.4290
11,195+ $0.0310 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess