EN
  • EN
  • DE

BAW56-13-F

Part No BAW56-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description SOT23 / Si-doublediode 0, 3A 75V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 350 mW
RoHS Non-Compliant
Win Source Part Number 1048309-BAW56-13-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAW56-13-F CAD Model

Description

BAW56-13-F Dual Surface Mount Switching Diode by Diodes Incorporated

The BAW56-13-F is a high-performance dual surface mount switching diode, meticulously engineered by Diodes Incorporated to cater to a vast array of applications requiring fast switching operations. This component is a testament to the company's commitment to providing industry-leading solutions that combine efficiency with reliability.

Key Features

  • Package: The BAW56-13-F comes in a compact SOT-23 package, which is highly favored for its small footprint on PCBs, making it an ideal choice for space-constrained applications.
  • Configuration: It features a dual diode configuration with common anodes, allowing for the simultaneous switching of two signals, thereby optimizing circuit design and layout.
  • Fast Switching Speed: Designed for quick transitions, this diode boasts a fast switching speed that is essential for high-frequency applications.
  • High Current Capability: With a continuous forward current of 200 mA, the BAW56-13-F can handle a significant amount of current for its size, making it suitable for a range of electrical tasks.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during operation, which enhances the overall efficiency of the electronic system.
  • Reverse Voltage: It can withstand a reverse voltage of 85V, providing a good margin for applications that may experience voltage spikes or surges.

Applications

The versatility of the BAW56-13-F allows it to be used in a wide variety of applications, including but not limited to:

  • High-speed switching in digital and analog circuits
  • Logic gates and multiplexers
  • Power management in portable devices
  • Signal processing
  • General-purpose switching applications

Quality and Reliability

Diodes Incorporated ensures that the BAW56-13-F meets stringent quality standards, providing a robust and reliable component that designers and engineers can trust. Its moisture sensitivity level (MSL) rating adheres to industry standards, and the product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are developing power-sensitive portable devices or designing high-speed communication systems, the BAW56-13-F offers the performance and reliability that modern electronic applications demand.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,840+ $0.0314 $57.7760
4,465+ $0.0259 $115.6435
6,915+ $0.0251 $173.5665
9,525+ $0.0243 $231.4575
12,320+ $0.0235 $289.5200
16,485+ $0.0210 $346.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 1840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess