EN
  • EN
  • DE

BAS116WST/R

Part No BAS116WST/R
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231312-BAS116WST/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS116WST/R CAD Model

Description

The BAS116WST/R from Diodes Incorporated is a high-performance, surface-mount switching diode designed for general-purpose switching applications where space is at a premium. This versatile diode is housed in an SOT-323 package, making it an ideal choice for compact and high-density circuit designs.

Key Features

  • Fast Switching Speed: The BAS116WST/R offers quick and efficient switching capabilities, which is crucial for high-frequency applications.
  • Low Forward Voltage Drop: This diode is engineered to have a low forward voltage drop, contributing to reduced power loss and improved system efficiency.
  • High Current Capability: Despite its small size, the BAS116WST/R can handle a continuous forward current of 200mA, making it suitable for a wide range of applications.
  • Surface Mount Package: The SOT-323 package is designed for automated assembly processes, and its small footprint allows for high-density mounting on PCBs.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, complying with RoHS directives for the reduction of hazardous substances.

Applications

The BAS116WST/R is a versatile component that can be used in various electronic circuits. Some of the typical applications include:

  • High-speed switching in digital circuits
  • Signal processing
  • Power management systems
  • Voltage clamping
  • Protection circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the BAS116WST/R is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can rely on this product to perform consistently across a wide range of operating conditions.

Ordering Information

The BAS116WST/R is available in tape and reel packaging, facilitating easy handling and integration into automated assembly lines. For detailed ordering and product information, it's recommended to consult the latest datasheets and product specifications provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess