EN
  • EN
  • DE

B340AQ-13-F

Part No B340AQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER SMA T&R 5K / Diode Schottky 40 V 3A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 14 ns
Current - Reverse Leakage @ Vr 500 µA @ 40 V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number B340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-B340AQ-13-FTR
Standard Package 5,000
Win Source Part Number 960487-B340AQ-13-F
Ultra Librarian 3D Model Ultra Librarian B340AQ-13-F CAD Model

Description

Introducing the B340AQ-13-F Schottky Barrier Rectifier from Diodes Incorporated

The B340AQ-13-F is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to provide efficient low voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications including power supply, converter circuits, and high-frequency environments.

Key Features of the B340AQ-13-F

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Current Capability: With a forward continuous current rating of 3A, the B340AQ-13-F is capable of handling high current applications with ease.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring reliability and stability in applications subject to transient surges.
  • Fast Switching Speed: The fast switching speed of this Schottky barrier rectifier makes it suitable for high-frequency applications, providing quick response times.
  • Low Power Loss: Its low power loss characteristics make it an energy-efficient choice for designers looking to optimize power consumption.
  • Thermal Performance: The B340AQ-13-F is encapsulated in a robust package that enhances thermal performance and longevity.

Applications

The versatility of the B340AQ-13-F allows it to be utilized in various electronic circuits and systems, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices
  • Automotive applications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the B340AQ-13-F is no exception. It is manufactured to meet high industry standards and undergoes rigorous testing to ensure its performance under various conditions. The device is also RoHS compliant, demonstrating Diodes Incorporated's dedication to environmentally friendly manufacturing practices.

Technical Specifications

The B340AQ-13-F is offered in an SMA package and has a maximum operating junction temperature of 150°C. It features a repetitive peak reverse voltage of 40V, making it suitable for many electronic applications that require efficient voltage regulation.

With its combination of efficiency, reliability, and versatility, the B340AQ-13-F from Diodes Incorporated stands out as a superior choice for designers and engineers seeking a high-quality Schottky barrier rectifier for their electronic projects.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1200 $50.4000
1,020+ $0.0985 $100.4700
1,575+ $0.0954 $150.2550
2,170+ $0.0923 $200.2910
2,805+ $0.0892 $250.2060
3,750+ $0.0800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess