The B240A-13-3 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is specifically engineered for applications requiring low voltage drop and high efficiency, making it an ideal choice for power supply designs and as a polarity protection device in commercial and industrial electronics.
Key Features
- Low Forward Voltage Drop: The B240A-13-3 offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component and the overall system.
- High Current Capability: With a forward continuous current of 2A, this device can support applications with higher current demands without compromising performance.
- High Surge Capability: Designed to withstand high surge currents, this rectifier is robust and reliable even under stressful conditions.
- Power and Heat Management: The B240A-13-3 comes in a DO-214AC (SMA) package which provides a compact footprint and assists in effective thermal dissipation.
- RoHS Compliant: Complying with the RoHS directive, this product is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.
Applications
The versatile nature of the B240A-13-3 allows it to be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
Parameter
Value
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Average Rectified Forward Current (I<sub>o)
2A
Forward Voltage Drop (V<sub>F)
0.71V @ 2A
Operating Junction Temperature (T<sub>j)
-65 to 125°C
For engineers and designers seeking a reliable and efficient rectifying solution, the B240A-13-3 from Diodes Incorporated offers the perfect blend of performance, durability, and environmental compliance.