EN
  • EN
  • DE
  • IT

AZ23C10-7

Part No AZ23C10-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Anode 10 V 300 mW ±5% SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AZ23C10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number AZ23C10CT-ND, AZ23C107, AZ23C10CT, AZ23C10TR-ND, AZ23C10TR, AZ23C10, AZ23C10DITR, AZ23C10DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862826-AZ23C10-7
Ultra Librarian 3D Model Ultra Librarian AZ23C10-7 CAD Model

Description

Diodes Incorporated introduces the AZ23C10-7, a high-performance Zener diode designed for electronic enthusiasts and professionals alike. This component is essential for various applications that require voltage regulation and protection, making it a versatile addition to any electronic project or commercial product.

Key Features

  • Double Zener Diode: The AZ23C10-7 features a pair of Zener diodes in a common anode configuration, providing bidirectional voltage regulation.
  • Voltage Range: This component offers a nominal Zener voltage of 10V, suitable for a wide range of applications where precise voltage control is necessary.
  • Power Dissipation: With a power dissipation of 300mW, the AZ23C10-7 can handle moderate power levels, making it reliable for continuous operation.
  • Package: The device comes in an SOT-23 package, which is known for its compact size and excellent power-to-size ratio. This small footprint allows for efficient use of board space in densely packed circuits.
  • High Stability: These Zener diodes are designed for maximum stability and reliability, ensuring consistent performance under varying conditions.

Applications

The AZ23C10-7 Zener diode is suitable for a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Overvoltage protection circuits
  • Reference elements in precision applications
  • Waveform shaping and clipping circuits

Quality and Compliance

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The AZ23C10-7 is no exception, with certifications that ensure compliance with both environmental and safety regulations. Users can trust in the reliability and performance of this Zener diode for their critical applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Panjit
Lowest to $1.2901

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1545 $115.8750
1,160+ $0.1497 $173.6520
1,595+ $0.1448 $230.9560
2,065+ $0.1401 $289.3065
2,760+ $0.1256 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess