The AZ23B47-7 is a high-performance, dual zener diode, meticulously designed and manufactured by Diodes Incorporated. This electronic component is engineered to provide precise voltage regulation and stabilization in a variety of applications. With its compact SOT-23 package, the AZ23B47-7 is an ideal solution for space-constrained applications where efficient power management is critical.
Key Features
- Dual Zener Diodes: This product integrates two high-quality zener diodes in a single package, offering a convenient way to use multiple diodes while saving space on the PCB.
- Power Dissipation: With a power dissipation of 300mW, the AZ23B47-7 can handle a reasonable amount of power for its size, making it suitable for a range of electronic circuits.
- Voltage Regulation: The zener voltage is specified at 47V, providing a stable reference voltage for voltage regulation applications.
- Package: The SOT-23 package is widely used in the industry, known for its small footprint and suitability for high-density mounting.
- Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability under various environmental conditions.
Applications
The AZ23B47-7 is versatile and can be used in numerous applications, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Logic level shifter
- Voltage reference in analog circuits
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ23B47-7 is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the specifications under all recommended conditions.
Ordering Information
The AZ23B47-7 is available in tape and reel packaging, facilitating automated assembly processes and ensuring the product is ready for integration into your manufacturing workflow. For detailed ordering and pricing information, please contact Diodes Incorporated or an authorized distributor.