EN
  • EN
  • DE

AS324M-E1

Part No AS324M-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS / Op Amp Quad Low Power Amplifier ±18V/36V 14-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Diodes Incorporated
Win Source Part Number 220367-AS324M-E1
Popularity Medium
Supply and Demand Status Sufficient
Family Name AS324
Introduction Date April 28, 2005
ECCN EAR99
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian AS324M-E1 CAD Model

Description

Product Overview: AS324M-E1

The AS324M-E1 is a high-performance, quad operational amplifier (op-amp) produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision analog component is designed to offer a blend of features that make it suitable for a wide range of applications, including consumer electronics, industrial control systems, and medical devices.

Key Features

  • Low Power Consumption: The AS324M-E1 is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various levels of power supply requirements and ensuring versatile use across different platforms.
  • High Stability: This op-amp is designed to maintain its performance over temperature and voltage variations, ensuring reliable operation in diverse environments.
  • Low Input Bias Current: The device exhibits a low input bias current, which is crucial for high-impedance sensor applications and precision instrumentation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the AS324M-E1 can handle a wide range of frequencies, making it suitable for audio processing and signal conditioning tasks.

Applications

The versatility of the AS324M-E1 allows it to be integrated into various circuits. Some common applications include:

  • Active filters and signal conditioning
  • Audio electronics
  • Analog to digital converters (ADCs)
  • Battery management systems
  • Power supply control circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AS324M-E1 is no exception, with rigorous testing protocols and quality control measures in place to ensure that each unit meets the stringent standards expected by customers. Furthermore, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Conclusion

In summary, the AS324M-E1 from Diodes Incorporated is a robust, low-power quad operational amplifier that offers a perfect balance of efficiency, precision, and versatility. Its wide supply range, high stability, and low input bias current make it an excellent choice for designers seeking a reliable op-amp for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess