The APX810-29SAG-7 is a microprocessor supervisory circuit that provides a highly reliable means of monitoring the power supply and battery function in microprocessor systems. Manufactured by Diodes Incorporated, this compact and efficient component is an essential part of ensuring system stability and functionality in the event of power failure or anomalies.
Key Features
- Precision Monitoring: The APX810-29SAG-7 offers precise power supply monitoring, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
- Manual Reset: It includes a manual reset feature that allows for a reset to be asserted at any time by the user or system.
- Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered applications.
- High Threshold Accuracy: With a ±1.5% reset threshold accuracy at 25°C, it provides reliable reset activation, ensuring system integrity.
- Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, suitable for various operating environments.
- Compact Package: The APX810-29SAG-7 comes in a space-saving SOT-23 package, which is perfect for applications where board space is at a premium.
Applications
The APX810-29SAG-7 is versatile and can be used in a wide array of applications, including:
- Microprocessor systems
- Microcontrollers
- Computers
- Embedded systems
- Portable/battery-powered equipment
- Industrial controls
Product Specifications
The APX810-29SAG-7 supervisory circuit is characterized by several technical specifications that ensure its reliability and efficiency:
- Voltage Threshold: 2.93V
- Package Type: SOT-23
- Number of Pins: 3
- Output Type: Active-Low, Push-Pull
In conclusion, the APX810-29SAG-7 from Diodes Incorporated is a crucial component for systems requiring reliable power monitoring and reset capabilities. Its precision, low power consumption, and compact form factor make it an excellent choice for a wide range of applications.