EN
  • EN
  • DE

APX803D-29SRG-7

Part No APX803D-29SRG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.93V SOT23R-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT23R
Win Source Part Number 1018144-APX803D-29SRG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APX803D-29SRG-7 CAD Model

Description

Product Overview: APX803D-29SRG-7 by Diodes Incorporated

The APX803D-29SRG-7 is a highly precise voltage detector designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This micro-power device is engineered to maintain system integrity by monitoring the supply voltage and ensuring it remains within operational thresholds. It is particularly suitable for applications that require a high level of reliability and accuracy in voltage monitoring, such as microprocessor and microcontroller systems, portable and battery-powered equipment, and other electronic devices that are sensitive to power supply fluctuations.

Key Features:

  • Voltage Threshold: The APX803D-29SRG-7 has a preset threshold voltage of 2.93V, which is ideal for monitoring 3V power supplies.
  • High Accuracy: This device offers excellent threshold accuracy of ±1.5%, ensuring precise monitoring and control of the power supply voltage.
  • Low Power Consumption: With its low quiescent current of just 10µA, the APX803D-29SRG-7 is optimized for battery-powered and portable applications where power efficiency is critical.
  • Output Configuration: It features an active-low, push-pull output that provides a solid-state signal when the monitored voltage drops below the threshold, allowing for direct interfacing with other digital components without the need for external pull-up resistors.
  • Fast Response Time: The device responds quickly to under-voltage conditions, with a typical delay time of 20µs, to promptly signal the system and prevent potential damage.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, making it versatile for use in various environmental conditions.
  • Package Type: The APX803D-29SRG-7 comes in a compact SOT-23 package, which is space-efficient and suitable for high-density circuit designs.

Applications:

The APX803D-29SRG-7 is a versatile component that can be integrated into a multitude of electronic systems. Its primary use is to protect against power supply anomalies by resetting microcontrollers or triggering a warning signal when the voltage falls out of the desired range. It is commonly used in:

  • Portable Devices
  • Battery Management Systems
  • Computers and Servers
  • Medical Equipment
  • Automotive Electronics
  • Industrial Control Systems

With its precise voltage monitoring and low power consumption, the APX803D-29SRG-7 is an essential component for maintaining the reliability and performance of sensitive electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2702 $51.3380
455+ $0.2218 $100.9190
700+ $0.2148 $150.3600
965+ $0.2079 $200.6235
1,245+ $0.2010 $250.2450
1,665+ $0.1802 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,930 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess