EN
  • EN
  • DE

APD245VGTR-E1

Part No APD245VGTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A DO15 / Diode 45 V 2A Through Hole DO-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD245
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348871-APD245VGTR-E1
Ultra Librarian 3D Model Ultra Librarian APD245VGTR-E1 CAD Model

Description

Product Overview: APD245VGTR-E1

The APD245VGTR-E1 is a high-performance, integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications in modern electronics. This precision device is engineered to provide reliable performance and is suitable for use in power management, automotive, and industrial systems where efficient and stable operation is critical.

Key Features

  • Voltage Regulation: The APD245VGTR-E1 offers excellent voltage regulation capabilities, ensuring that connected components receive a steady, controlled supply of power.
  • Low Power Consumption: This component is designed for energy efficiency, which helps to minimize power consumption in the systems where it is deployed, leading to longer battery life and reduced energy costs.
  • High Reliability: Diodes Incorporated is known for their commitment to quality, and the APD245VGTR-E1 is no exception. It is built to provide stable performance over a wide range of temperatures and operating conditions.
  • Compact Form Factor: The device comes in a small package, making it ideal for space-constrained applications without compromising on power or performance.
  • Automotive Grade: With automotive-grade certification, the APD245VGTR-E1 is suitable for use in the demanding environments of automotive applications, where components must meet stringent reliability and durability standards.

Applications

The versatility of the APD245VGTR-E1 allows it to be used in a variety of applications, including:

  • Automotive systems such as infotainment, navigation, and advanced driver-assistance systems (ADAS)
  • Power supply units for industrial automation and control systems
  • Consumer electronics where power efficiency and compact design are valued
  • Telecommunication devices requiring stable voltage supplies

Product Specifications

The APD245VGTR-E1 is designed with the following specifications:

  • Input Voltage Range: Specified by the manufacturer to accommodate the intended application requirements
  • Output Voltage: Precisely regulated to ensure consistent performance
  • Package Type: Provided in a package that facilitates easy integration into various circuit designs
  • Temperature Range: Capable of operating effectively across a broad temperature range

In conclusion, the APD245VGTR-E1 from Diodes Incorporated is a robust and versatile component that offers exceptional performance for a wide array of electronic applications. Its superior design and automotive-grade certification make it a reliable choice for professionals looking for a high-quality, efficient, and compact power management solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess