EN
  • EN
  • DE

APD245VDTR-E1

Part No APD245VDTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A DO41 / Diode 45 V 2A Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD245
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348913-APD245VDTR-E1
Ultra Librarian 3D Model Ultra Librarian APD245VDTR-E1 CAD Model

Description

Overview of Diodes Incorporated APD245VDTR-E1

The APD245VDTR-E1 is a high-performance, automotive-compliant, low dropout regulator (LDO) designed and manufactured by Diodes Incorporated. This precision LDO is engineered to meet the rigorous standards of automotive applications, providing a stable and reliable power supply even under the most demanding conditions. It is an ideal choice for powering sensitive electronic components in vehicles, such as microcontrollers, sensors, and infotainment systems.

Key Features

  • Output Voltage: The device offers a fixed output voltage, ensuring a consistent power supply for automotive electronics.
  • High Accuracy: With its precise voltage regulation, the APD245VDTR-E1 maintains output accuracy, which is critical for the stable operation of vehicle systems.
  • Low Dropout: The LDO's low dropout feature allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated applications.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and connected components from damage due to excessive heat.
  • Current Limiting: The current limit feature prevents damage from overcurrent conditions, contributing to the overall durability of the power supply system.
  • Automotive Compliance: The APD245VDTR-E1 is compliant with automotive industry standards, ensuring reliability and performance in vehicular environments.

Applications

  • Automotive Infotainment Systems
  • Automotive Instrument Clusters
  • Body Control Modules
  • Microcontroller Power Supplies
  • Automotive Sensor Modules

With its robust design and automotive-grade features, the APD245VDTR-E1 from Diodes Incorporated is a trusted power management solution. It ensures that electronic systems within the vehicle operate efficiently and reliably, contributing to the safety and comfort of modern automotive experiences.

Product Packaging

The APD245VDTR-E1 is available in a compact, surface-mount package, suitable for high-density PCB layouts commonly found in automotive electronics. This packaging allows for streamlined integration into a variety of automotive systems without compromising on space or performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess