EN
  • EN
  • DE

AP9214LA-AH-HSBR-7

Part No AP9214LA-AH-HSBR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2535-6
Base Product Number AP9214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP9214LA-AH-HSBR-7DITR,AP9214LA-AH-HSBR-7DICT,AP9214LA-AH-HSBR-7DIDKR
Standard Package 3,000
Win Source Part Number 977057-AP9214LA-AH-HSBR-7
Ultra Librarian 3D Model Ultra Librarian AP9214LA-AH-HSBR-7 CAD Model

Description

Introducing the AP9214LA-AH-HSBR-7 from Diodes Incorporated

The AP9214LA-AH-HSBR-7 is a state-of-the-art product from Diodes Incorporated, designed to cater to the demanding needs of modern electronics. This exceptional component is a testament to the company's commitment to providing high-quality, reliable, and efficient solutions for the semiconductor market.

At the core of the AP9214LA-AH-HSBR-7 lies its functionality as a Hall Effect sensor. This sensor is adept at detecting magnetic fields and is often employed in applications that require precise positional or rotational sensing. Its high sensitivity and accuracy make it an ideal choice for a wide array of industrial, automotive, and consumer electronics applications.

Key Features:

  • Advanced Hall Effect Sensor: The product incorporates cutting-edge technology to ensure reliable magnetic field detection.
  • High Sensitivity: It provides excellent responsiveness, making it suitable for applications where precision is paramount.
  • Robust Design: The AP9214LA-AH-HSBR-7 is built to withstand harsh conditions, ensuring durability and longevity.
  • Compact Form Factor: Its small size allows for easy integration into various designs without compromising on performance.
  • Energy Efficient: Designed with power conservation in mind, it helps extend the battery life of portable devices.

The AP9214LA-AH-HSBR-7 is not just about performance; it also offers ease of use. It comes in a convenient surface-mount package, making it straightforward to install on a printed circuit board. The product's footprint is compatible with standard manufacturing processes, which streamlines the assembly and reduces production costs.

Diodes Incorporated ensures that the AP9214LA-AH-HSBR-7 meets rigorous quality standards. It undergoes extensive testing and quality control measures to guarantee that each unit performs to the highest specifications. Whether you are developing cutting-edge technology or looking for a reliable component for mass production, the AP9214LA-AH-HSBR-7 is an excellent choice that combines quality, efficiency, and innovation.

With its blend of advanced features and proven reliability, the AP9214LA-AH-HSBR-7 is set to be a cornerstone in the next generation of electronic devices. Choose this product from Diodes Incorporated for your next project and experience the difference in quality and performance.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $20.9001
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,986 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess