EN
  • EN
  • DE

AP9101CK6-BTTRG1

Part No AP9101CK6-BTTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description MULTICELL BATT MANAGER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803609-AP9101CK6-BTTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-BTTRG1 CAD Model

Description

Product Overview: AP9101CK6-BTTRG1

The AP9101CK6-BTTRG1 is a cutting-edge integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer a high level of performance for various electronic applications, making it an ideal choice for designers looking to enhance their systems.

Key Features

  • High Precision: The AP9101CK6-BTTRG1 provides precise control and management of power within electronic circuits, ensuring stable operation and improved reliability.
  • Low Power Consumption: With its focus on energy efficiency, this IC helps in reducing the overall power consumption of the system, which is critical for battery-powered devices.
  • Compact Form Factor: Offered in a small package, this product is well-suited for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the AP9101CK6-BTTRG1 makes it suitable for a wide array of applications. It is commonly used in:

  • Portable electronic devices
  • Power management modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP9101CK6-BTTRG1 is no exception. This product is built to meet high industry standards, ensuring that it performs reliably under various conditions and throughout its intended lifespan.

Environmental Compliance

In line with global environmental standards, the AP9101CK6-BTTRG1 is designed to be environmentally friendly. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components.

Ordering Information

For purchasing the AP9101CK6-BTTRG1, customers can place orders through authorized distributors of Diodes Incorporated. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

Enhance your electronic designs with the high-performance and reliable AP9101CK6-BTTRG1 from Diodes Incorporated, where innovation meets efficiency.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Lowest to $37.2795
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess