EN
  • EN
  • DE

AP9101CAK6-ALTRG1

Part No AP9101CAK6-ALTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861494-AP9101CAK6-ALTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-ALTRG1 CAD Model

Description

Product Overview: AP9101CAK6-ALTRG1 by Diodes Incorporated

The AP9101CAK6-ALTRG1 is a specialized integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's extensive range of power management devices, catering to a wide array of electronic applications.

Key Features

  • High Precision: The AP9101CAK6-ALTRG1 offers high precision operation, ensuring reliable performance in critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to minimize power usage, making it ideal for battery-powered devices and applications with strict energy requirements.
  • Compact Form Factor: The small package size of the AP9101CAK6-ALTRG1 allows for its use in space-constrained applications, providing greater flexibility in design and layout.
  • Robust Protection Features: The device includes various protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the product and the application it serves.

Applications

The AP9101CAK6-ALTRG1 is suitable for a diverse range of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home automation
  • Power supply modules
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards. The AP9101CAK6-ALTRG1 is manufactured with this commitment in mind, ensuring that it performs to the highest standards of quality and reliability. It is suitable for various environments and is designed to withstand the challenges of everyday use.

Environmental Compliance

The AP9101CAK6-ALTRG1 is also environmentally conscious, complying with RoHS (Restriction of Hazardous Substances) directives, which limit the use of certain hazardous materials in electronic equipment. This compliance reflects Diodes Incorporated's dedication to environmental stewardship and the production of eco-friendly products.

With its combination of precision, efficiency, and compactness, the AP9101CAK6-ALTRG1 from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance their power management solutions with a reliable and versatile component.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1741 $58.3235
810+ $0.1429 $115.7490
1,255+ $0.1384 $173.6920
1,725+ $0.1340 $231.1500
2,235+ $0.1295 $289.4325
2,990+ $0.1161 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,193 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess