EN
  • EN
  • DE

AP9101CAK6-AFTRG1

Part No AP9101CAK6-AFTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26 / Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1045480-AP9101CAK6-AFTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-AFTRG1 CAD Model

Description

Product Overview: AP9101CAK6-AFTRG1 from Diodes Incorporated

The AP9101CAK6-AFTRG1 is a high-quality, integrated circuit from Diodes Incorporated, designed to provide reliable performance for a wide range of electronic applications. This versatile chip is a testament to Diodes Incorporated's commitment to delivering cutting-edge technology and innovation in the semiconductor industry.

Key Features

  • Robust Protection: The AP9101CAK6-AFTRG1 offers excellent protection features, including under-voltage lockout (UVLO), over-temperature shutdown, and over-current protection, ensuring the longevity and reliability of your electronic devices.
  • High Efficiency: Designed for energy-conscious applications, this IC operates with high efficiency, which is crucial for battery-powered devices and helps to reduce the overall power consumption of your system.
  • Compact Package: The small form factor of the SOT-26 package allows for a compact footprint on printed circuit boards, making it ideal for space-constrained applications.
  • Wide Operating Voltage Range: The AP9101CAK6-AFTRG1 is designed to function across a broad voltage range, accommodating various power supply requirements and enhancing its versatility in different electronic configurations.

Applications

The AP9101CAK6-AFTRG1 is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Power management modules
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its stringent quality control measures, and the AP9101CAK6-AFTRG1 is no exception. Each chip undergoes rigorous testing to ensure it meets the high standards expected by consumers and professionals alike. With its robust design and built-in protection features, this IC is engineered to perform consistently in even the most demanding environments.

In summary, the AP9101CAK6-AFTRG1 from Diodes Incorporated is a versatile, efficient, and reliable integrated circuit that offers enhanced protection and performance for a wide array of electronic applications. Its compact size and comprehensive features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess