EN
  • EN
  • DE

AP431ASAG-7

Part No AP431ASAG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010073-AP431ASAG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP431
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AP431ASAG-7 CAD Model

Description

Product Overview: AP431ASAG-7 - Adjustable Precision Shunt Regulator

The AP431ASAG-7 is a high-performance adjustable precision shunt regulator from Diodes Incorporated, designed to offer a flexible solution for voltage regulation in a wide array of electronic applications. This component is well-suited for use in power supplies, battery chargers, and voltage monitoring systems, where precise voltage control is essential for the stability and functionality of the circuit.

Key Features

  • Adjustable Output Voltage: The AP431ASAG-7 offers an adjustable output voltage from 2.5V to 36V, providing designers with the versatility to tailor the output to the specific needs of their application.
  • Precision Reference Voltage: This shunt regulator boasts a typical reference voltage of 2.5V with a precision of ±1%, ensuring accurate voltage regulation for sensitive components and systems.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2Ω (typical) allows for stable voltage regulation even under varying load conditions, which is critical for maintaining system reliability.
  • High Sink Current Capability: With the ability to sink up to 100mA, the AP431ASAG-7 can accommodate a wide range of loads, making it a versatile choice for various applications.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -40°C to +85°C, ensuring consistent performance in diverse environmental conditions.

Package and Compliance

The AP431ASAG-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Additionally, it is RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

With its adjustable output and high precision, the AP431ASAG-7 is well-suited for a range of applications, including:

  • Switching power supplies
  • Linear power supplies
  • On-board DC/DC converters
  • Battery-operated equipment
  • Power management for integrated circuits

The AP431ASAG-7 from Diodes Incorporated is an excellent choice for engineers and designers looking for a reliable and adjustable voltage reference solution. Its precision and versatility make it an essential component for maintaining voltage stability in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1997 $57.9130
705+ $0.1639 $115.5495
1,095+ $0.1589 $173.9955
1,505+ $0.1536 $231.1680
1,945+ $0.1485 $288.8325
2,605+ $0.1332 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,017 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess