EN
  • EN
  • DE

AP431ARL-7

Part No AP431ARL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SC-59R T/R / IC VREF SHUNT ADJ SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 078387-AP431ARL-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP431
Introduction Date June 08, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP431ARL-7 CAD Model

Description

Product Overview: AP431ARL-7 from Diodes Incorporated

The AP431ARL-7 is a precision voltage reference from Diodes Incorporated, renowned for its high stability and accuracy. This component is designed to provide a stable reference voltage for various applications, including power supplies, battery chargers, and voltage monitors. Its small footprint and low power consumption make it an ideal choice for portable and battery-powered devices.

Key Features

  • Output Voltage: The AP431ARL-7 offers a programmable output voltage that ranges from 2.5V to 36V, allowing for flexibility in various design requirements.
  • High Precision: It features a typical temperature coefficient of only 50 ppm/°C, ensuring minimal deviation in output over a wide temperature range.
  • Low Quiescent Current: With a low quiescent current of 1.5mA, this voltage reference helps in maintaining energy efficiency in your circuit design.
  • Package: The device is available in a small SOT-23 package, which is suitable for space-constrained applications.
  • Stability: The AP431ARL-7 is characterized by excellent stability and low dynamic impedance, making it a reliable component for maintaining consistent performance.

Applications

  • Switching Power Supplies
  • Linear Regulators
  • Adjustable Power Supplies
  • Battery Operated Equipment
  • Data Acquisition Systems
  • Instrumentation

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP431ARL-7 is built to meet stringent quality standards, ensuring reliability for industrial, commercial, and consumer applications. Its robust design is capable of withstanding harsh conditions while maintaining accurate performance.

Environmental Compliance

The AP431ARL-7 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances and is suitable for use in eco-friendly devices.

With its combination of precision, flexibility, and reliability, the AP431ARL-7 voltage reference from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,410+ $0.0820 $115.6200
2,175+ $0.0797 $173.3475
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,175+ $0.0670 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess