EN
  • EN
  • DE

AP4310AM-E1

Part No AP4310AM-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Op Amp Dual GP 36V 8-Pin SO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181732-AP4310AM-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AP4310A
Introduction Date August 08, 2008
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian AP4310AM-E1 CAD Model

Description

Overview of the AP4310AM-E1 from Diodes Incorporated

The AP4310AM-E1 is a highly integrated solution from Diodes Incorporated, designed to cater to the needs of dual operational amplifier (op-amp) applications. This product is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for sophisticated electronic circuits.

Key Features

  • Dual Operational Amplifier: The AP4310AM-E1 includes two op-amps in a single package, allowing for compact and efficient design in various applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is engineered for low power consumption, making it ideal for battery-powered devices.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various levels of power supply and enhancing its versatility across different circuit designs.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product, which enables the device to maintain its performance across a wide frequency range.

Applications

The AP4310AM-E1 is suited for a range of applications due to its flexible design and efficient operation. It can be utilized in:

  • Audio Processing Circuits
  • Sensors and Instrumentation
  • Active Filters
  • Signal Conditioning
  • Power Supply Control

Quality and Reliability

Diodes Incorporated ensures that the AP4310AM-E1 meets the highest standards of quality and reliability. The product is created using advanced manufacturing techniques and is subjected to rigorous testing to guarantee its performance in demanding environments.

Technical Specifications

The AP4310AM-E1 is provided in a surface-mount package that is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. Its technical specifications are designed to meet the requirements of a broad spectrum of operational amplifier needs, making it a go-to choice for designers looking for a robust, reliable, and versatile component.

For detailed technical data, designers and engineers are encouraged to consult the datasheet, which provides in-depth information about the electrical characteristics, pin configurations, and application guidelines for the AP4310AM-E1.

You May Also Be Interested in

CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Lowest to $9.3844
CISCO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess