EN
  • EN
  • DE

AP3843GM-E1

Part No AP3843GM-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181653-AP3843GM-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3843G
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3843GM-E1 CAD Model

Description

The AP3843GM-E1 is a high-performance current mode PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to facilitate the creation of low-cost switched-mode power supplies with minimal external components, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Performance: The AP3843GM-E1 offers excellent performance with features such as automatic feed-forward compensation and pulse-by-pulse current limiting, enhancing the reliability and efficiency of power supply designs.
  • Current Mode Control: With its current mode control, this PWM controller provides superior output voltage regulation, rapid response to load changes, and improved loop stability.
  • Wide Operating Range: The device operates with a supply voltage range of 8.4V to 30V, accommodating various applications and ensuring flexibility in design.
  • Low Startup Current: The low startup current of this PWM controller reduces power loss during the initial power-up sequence, contributing to the overall efficiency of the power supply.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device is operational only when the supply voltage is within an acceptable range, protecting the circuit from potential damage due to low voltage conditions.

Applications

The AP3843GM-E1 is versatile and can be used in various applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Adapters
  • LED Drivers
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3843GM-E1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications.

For designers and engineers looking for a robust and efficient PWM controller, the AP3843GM-E1 from Diodes Incorporated is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Lowest to $9.4167
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $429.0000
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess